Broadcom Inc. SMD 100V 1A SOT-23 Diode and Rectifier HSMP-3892-TR1G

Description
RF Switch Diode, 100V, 1A, SOT-23, Surface Mount Product overview: HSMP-3892-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3892-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Switch Diode, 100V, 1A, SOT-23, Surface Mount Product overview: HSMP-3892-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3892-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100V 1A SOT-23 Diode and Rectifier - 284-HSMP-3892-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 1A SOT-23 Diode and Rectifier
284-HSMP-3892-TR1G
SMD 100V 1A SOT-23 Diode and Rectifier 284-HSMP-3892-TR1G
RF Switch Diode, 100V, 1A, SOT-23, Surface Mount Product overview: HSMP-3892-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3892-TR1G can be used for catalog matching and distributor lookup.

RF Switch Diode, 100V, 1A, SOT-23, Surface Mount Product overview: HSMP-3892-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3892-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-3892-TR1G - 017038-HSMP-3892-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-3892-TR1G
017038-HSMP-3892-TR1G
RF Diodes - HSMP-3892-TR1G 017038-HSMP-3892-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 017038-HSMP-3892-TR1 G Packaging: Reel - TR Current - Max: 1A Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 017038-HSMP-3892-TR1G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-HSMP-3892-TR1G 017038-HSMP-3892-TR1G
Product Name SMD 100V 1A SOT-23 Diode and Rectifier RF Diodes - HSMP-3892-TR1G
Package Tape and Reel SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data