Broadcom Inc. 50V Diode and Rectifier HSMP-3866-BLKG

Description
Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT PACKAGE-5 Product overview: HSMP-3866-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3866-BLKG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT PACKAGE-5 Product overview: HSMP-3866-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3866-BLKG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Diode and Rectifier
284-HSMP-3866-BLKG
50V Diode and Rectifier 284-HSMP-3866-BLKG
Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT PACKAGE-5 Product overview: HSMP-3866-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3866-BLKG can be used for catalog matching and distributor lookup.

Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT PACKAGE-5 Product overview: HSMP-3866-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3866-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF - 994338-HSMP-3866-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
994338-HSMP-3866-BLKG
Discrete Semiconductor Products - Diodes - RF 994338-HSMP-3866-BLKG
Win Source Part Number: 994338-HSMP-3866-BLK G Category: Discrete Semiconductor Products>Diodes - RF Package: Bulk Standard Package: 100 Current - Max: 1 A Diode Type: PIN - 2 Pair CA + CC Capacitance @ Vr, F: 0.22pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 50V Resistance @ If, F: 1.5Ohm @ 100mA, 100MHz Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25-5 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Broadcom Limited Other Names: 516-1907,HSMP3866BLK G,HSMP-3866-BLKG-ND Base Product Number: HSMP-3866 Product Status: Obsolete

Win Source Part Number: 994338-HSMP-3866-BLKG
Category: Discrete Semiconductor Products>Diodes - RF
Package: Bulk
Standard Package: 100
Current - Max: 1 A
Diode Type: PIN - 2 Pair CA + CC
Capacitance @ Vr, F: 0.22pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 1.5Ohm @ 100mA, 100MHz
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25-5
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Broadcom Limited
Other Names: 516-1907,HSMP3866BLKG,HSMP-3866-BLKG-ND
Base Product Number: HSMP-3866
Product Status: Obsolete

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-3866-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-3866-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-3866-BLKG
RF DIODE PIN 50V SOT25-5

RF DIODE PIN 50V SOT25-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-HSMP-3866-BLKG 994338-HSMP-3866-BLKG HSMP-3866-BLKG
Product Name 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Discrete Semiconductor Products - Diodes - RF Diodes
Package Bulk SC-74A, SOT-753 SOT-25-5
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data