RF Diode PIN - 2 Independent 100V 1A SOT-143-4
RF DIODE PIN 100V SOT143-4
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSMP-3895-TR2G-ND | HSMP-3895-TR2G |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | TO-253-4, TO-253AA | SOT143; SOT-143-4 |
| VR | 100 volts |