Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-3864-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3864-BLKG can be used for catalog matching and distributor lookup.
RF Diode PIN - 1 Pair Common Cathode 50V 1A SOT-23-3
RF DIODE PIN 50V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-HSMP-3864-BLKG | 516-2441-ND | HSMP-3864-BLKG |
| Product Name | 50V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | ||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single |