Pin Diode, 100V V(BR), Silicon, SOT-323, 3 PIN Product overview: HSMP-481B-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-481B-TR1 can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1181911-HSMP-481B-TR
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: SC-70, SOT-323
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: HSMP-481B
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.4pF at 50V, 1MHz
Resistance at If, F: 3Ohm at 100mA, 100MHz
RF DIODE PIN 100V SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-HSMP-481B-TR1 | 1181911-HSMP-481B-TR1 | HSMP-481B-TR1 |
| Product Name | 100V Diode and Rectifier | Electronic Surplus - HSMP-481B-TR1 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | SOT323; SOT-323 | |
| Configuration | Single | ||
| Diode Type | PIN; PIN - Single |