RF Diode PIN - 4 Pair Parallel 100V 1A 2W 8-QFN (2x2)
RF DIODE PIN 100V 2W 8QFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSMP-386J-TR2G-ND | HSMP-386J-TR2G |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 8-WFDFN Exposed Pad | 8-QFN (2x2) |
| VR | 100 volts |