Broadcom Inc. Diode and Rectifier HSMS-2810-BLKG

Description
Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2810-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2810-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2810-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2810-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
284-HSMS-2810-BLKG
Diode and Rectifier 284-HSMS-2810-BLKG
Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2810-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2810-BLKG can be used for catalog matching and distributor lookup.

Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2810-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2810-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 516-1916-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-1916-ND
RF Diodes 516-1916-ND
RF Diode Schottky - Single 20V 1A SOT-23-3

RF Diode Schottky - Single 20V 1A SOT-23-3

Buy Now Datasheet
RF Diodes - HSMS-2810-BLKG - 068254-HSMS-2810-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-2810-BLKG
068254-HSMS-2810-BLKG
RF Diodes - HSMS-2810-BLKG 068254-HSMS-2810-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 068254-HSMS-2810-BLK G Packaging: Cut Strip Current - Max: 1A Diode Type: Schottky - Single Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 20V Resistance @ If, F: 15 Ohm @ 5mA, 1MHz Family Name: HSMS-2810 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): HSMS-2810-TR2G; HSMS-2810; HSMS-2810-TR1G; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 068254-HSMS-2810-BLKG
Packaging: Cut Strip
Current - Max: 1A
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 20V
Resistance @ If, F: 15 Ohm @ 5mA, 1MHz
Family Name: HSMS-2810
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): HSMS-2810-TR2G; HSMS-2810; HSMS-2810-TR1G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-2810-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-2810-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-2810-BLKG
RF DIODE SCHOTTKY 20V SOT23-3

RF DIODE SCHOTTKY 20V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-HSMS-2810-BLKG 516-1916-ND 068254-HSMS-2810-BLKG HSMS-2810-BLKG
Product Name Diode and Rectifier RF Diodes RF Diodes - HSMS-2810-BLKG Discrete Semiconductor Products - Diodes - RF Diodes
Package Strip SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data