Broadcom Inc. RF Diodes HSMP-389U-BLKG

Description
RF Diode PIN - 2 Independent 100V 1A SOT-363
Request a Quote Datasheet
Description
RF Diode PIN - 2 Independent 100V 1A SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-389U-BLKG-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 2 Independent 100V 1A SOT-363

RF Diode PIN - 2 Independent 100V 1A SOT-363

Buy Now Datasheet
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-389U-BLKG
100V Diode and Rectifier 284-HSMP-389U-BLKG
RF DIODE PIN 100V SOT363 Product overview: HSMP-389U-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389U-BLKG can be used for catalog matching and distributor lookup.

RF DIODE PIN 100V SOT363 Product overview: HSMP-389U-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389U-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-389U-BLKG - 746059-HSMP-389U-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-389U-BLKG
746059-HSMP-389U-BLKG
RF Diodes - HSMP-389U-BLKG 746059-HSMP-389U-BLKG
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 746059-HSMP-389U-BLK G Manufacturer Homepage: www.avagotech.com Reference case: SOT363 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 746059-HSMP-389U-BLKG
Manufacturer Homepage: www.avagotech.com
Reference case: SOT363
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-389U-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-389U-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-389U-BLKG
RF DIODE PIN 100V SOT363

RF DIODE PIN 100V SOT363

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number HSMP-389U-BLKG-ND 284-HSMP-389U-BLKG 746059-HSMP-389U-BLKG HSMP-389U-BLKG
Product Name RF Diodes 100V Diode and Rectifier RF Diodes - HSMP-389U-BLKG Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN
Package SOT363; 6-TSSOP, SC-88, SOT-363 Bulk SOT363; SOT-363
VR 100 volts
Unlock Full Specs
to access all available technical data