The HSMP-3814 / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications.
Manufacturer: Broadcom Limited
Win Source Part Number: 092342-HSMP-3814
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 3 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Broadcom Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSMP-3814 | 092342-HSMP-3814 |
| Product Name | Low Distortion PIN Attenuator Diode | RF Diodes - HSMP-3814 |
| Configuration | Single | |
| Diode Type | PIN | PIN - 1 Pair Common Cathode |
| Diode Applications | Low Distortion Attenuator | |
| Life Cycle Stage | Maturity | Active |
| RoHS Compliant | RoHS |