Broadcom Inc. RF Diodes HSMP-389C-BLKG

Description
RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-323
Request a Quote Datasheet
Description
RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-2836-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-2836-ND
RF Diodes 516-2836-ND
RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-323

RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-323

Buy Now Datasheet
RF Diodes - HSMP-389C-BLKG - 776210-HSMP-389C-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-389C-BLKG
776210-HSMP-389C-BLKG
RF Diodes - HSMP-389C-BLKG 776210-HSMP-389C-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 776210-HSMP-389C-BLK G Packaging: Cut Strip Operating Temperature Range: 150°C (TJ) Package: SC-70, SOT-323 Current - Max: 1A Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Family Name: HSMP-389C Categories: Discrete Semiconductor Products Manufacturer Package: SOT-323 Voltage - Peak Reverse (Maximum): 100V Alternative Parts (Cross-Reference): MA4P274STR-1146T; MADP-007436-1146DT; MADP-007448-1146DT; RN779FT106; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 776210-HSMP-389C-BLKG
Packaging: Cut Strip
Operating Temperature Range: 150°C (TJ)
Package: SC-70, SOT-323
Current - Max: 1A
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Family Name: HSMP-389C
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-323
Voltage - Peak Reverse (Maximum): 100V
Alternative Parts (Cross-Reference): MA4P274STR-1146T; MADP-007436-1146DT; MADP-007448-1146DT; RN779FT106;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMP-389C-BLKG
Diode and Rectifier 284-HSMP-389C-BLKG
DIODE, PIN, SOT-323 Product overview: HSMP-389C-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389C-BLKG can be used for catalog matching and distributor lookup.

DIODE, PIN, SOT-323 Product overview: HSMP-389C-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389C-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-389C-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-389C-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-389C-BLKG
RF DIODE PIN 100V SOT323

RF DIODE PIN 100V SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 516-2836-ND 776210-HSMP-389C-BLKG 284-HSMP-389C-BLKG HSMP-389C-BLKG
Product Name RF Diodes RF Diodes - HSMP-389C-BLKG Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN PIN - 1 Pair Series Connection
Package SOT323; SC-70, SOT-323 Bulk SOT323; SOT-323
VR 100 volts
Unlock Full Specs
to access all available technical data