Broadcom Inc. Quad Pin Diode Pi Attenuator in SOT-25 Package HSMP-3816

Description
The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. The four PIN Diode dice come from adjacent die on the same wafer and therefore have very similar and matched RF performance. This improves end-user production yield at the board level. Better product performance and application repeatability result.
Description
The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. The four PIN Diode dice come from adjacent die on the same wafer and therefore have very similar and matched RF performance. This improves end-user production yield at the board level. Better product performance and application repeatability result.

Suppliers

Company
Product
Description
Supplier Links
Quad Pin Diode Pi Attenuator in SOT-25 Package - HSMP-3816 - Broadcom Inc.
San Jose, CA, USA
Quad Pin Diode Pi Attenuator in SOT-25 Package
HSMP-3816
Quad Pin Diode Pi Attenuator in SOT-25 Package HSMP-3816
The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. The four PIN Diode dice come from adjacent die on the same wafer and therefore have very similar and matched RF performance. This improves end-user production yield at the board level. Better product performance and application repeatability result.

The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density.
The four PIN Diode dice come from adjacent die on the same wafer and therefore have very similar and matched RF performance. This improves end-user production yield at the board level. Better product performance and application repeatability result.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Diode Arrays
Product Number HSMP-3816
Product Name Quad Pin Diode Pi Attenuator in SOT-25 Package
Diode Type PIN; RF Diodes
Diode Applications Low Distortion Attenuator
Life Cycle Stage Maturity
RoHS Compliant RoHS
IF 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Schottky Diodes & Rectifiers - 7082201P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details