Manufacturer: Broadcom Limited
Win Source Part Number: 142621-HSMP-386C-BLK
Packaging: Bulk
Current - Max: 1A
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RF DIODE PIN 50V SOT323 Product overview: HSMP-386C-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-386C-BLKG can be used for catalog matching and distributor lookup.
RF Diode PIN - 1 Pair Series Connection 50V 1A SOT-323
RF DIODE PIN 50V SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 142621-HSMP-386C-BLKG | 284-HSMP-386C-BLKG | HSMP-386C-BLKG-ND | HSMP-386C-BLKG |
| Product Name | RF Diodes - HSMP-386C-BLKG | 50V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN - 1 Pair Series Connection | PIN | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOT323; SOT-323 | Bulk | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| CT | 0.2000 pF | 0.2000 pF |