The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications
It is housed in a 2mm x 2mm QFN package..
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMP-386J |
| Product Name | High Power RF PIN Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Switching; High Power Transmit |
| Life Cycle Stage | Maturity |
| Pin Count | 9 |