The HSMP-4890 / HSMP-489x pin diodes have been optimized for switching applications where low inductance, low resistance at low bias current, and low capacitance are required
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMP-4890 |
| Product Name | Low Inductance PIN Switch Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Switching |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |