RF Diode PIN - 1 Pair Common Anode 50V 1A SOT-23-3
RF DIODE PIN 50V SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSMP-3823-TR2G-ND | HSMP-3823-TR2G |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| VR | 50 volts |