Broadcom Inc. RF Diodes HSMP-3880-TR1

Description
RF Diode PIN - Single 100V 1A 250mW SOT-23-3
Request a Quote Datasheet
Description
RF Diode PIN - Single 100V 1A 250mW SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-3880-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 1A 250mW SOT-23-3

RF Diode PIN - Single 100V 1A 250mW SOT-23-3

Buy Now Datasheet
RF Diodes - HSMP-3880-TR1 - 1181892-HSMP-3880-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-3880-TR1
1181892-HSMP-3880-TR1
RF Diodes - HSMP-3880-TR1 1181892-HSMP-3880-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1181892-HSMP-3880-TR 1 Packaging: Tape and Reel Current - Max: 1A Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 250mW Voltage - Peak Reverse (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: HSMP-3880 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.3pF at 50V, 100MHz Resistance at If, F: 3.8Ohm at 1mA, 100MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 1181892-HSMP-3880-TR1
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 250mW
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: HSMP-3880
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.3pF at 50V, 100MHz
Resistance at If, F: 3.8Ohm at 1mA, 100MHz

Buy Now
Singapore, Singapore
100V SOT-23 Diode and Rectifier
284-HSMP-3880-TR1
100V SOT-23 Diode and Rectifier 284-HSMP-3880-TR1
Pin Diode, 100V V(BR), Silicon, SOT-23, 3 PIN Product overview: HSMP-3880-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3880-TR1 can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, SOT-23, 3 PIN Product overview: HSMP-3880-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3880-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-3880-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-3880-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-3880-TR1
RF DIODE PIN 100V 250MW SOT23-3

RF DIODE PIN 100V 250MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number HSMP-3880-TR1-ND 1181892-HSMP-3880-TR1 284-HSMP-3880-TR1 HSMP-3880-TR1
Product Name RF Diodes RF Diodes - HSMP-3880-TR1 100V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN; PIN - Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3
VR 100 volts
Unlock Full Specs
to access all available technical data