RF Diode PIN - 1 Pair Common Anode 50V 1A SOT-323
RF DIODE PIN 50V SOT323 Product overview: HSMP-386E-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-386E-BLKG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 920624-HSMP-386E-BLK
Operating Temperature Range: 150°C (TJ)
Features: RF Diode PIN - 1 Pair Common Anode 50V 1 A SOT-323
Package: SC-70, SOT-323
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
RF DIODE PIN 50V SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | HSMP-386E-BLKG-ND | 284-HSMP-386E-BLKG | 920624-HSMP-386E-BLKG | HSMP-386E-BLKG | HSMP-386E-BLKG |
| Product Name | RF Diodes | 50V Diode and Rectifier | RFFETs - HSMP-386E-BLKG | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||||
| Diode Type | PIN | RF Diode PIN - 1 Pair Common Anode 50V 1 A SOT-323 | PIN | ||
| Package | SOT323; SC-70, SOT-323 | Bulk | SOT323; SOT-323 | SOT323; SOT-323 | SOT323; SC-70, SOT-323 |
| VR | 50 volts |