The HSMP-3832 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is diode attenuator applications where current consumption is the most important design consideration. The second application is pin diode switches where low capacitance is the most important design factor.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMP-3832 |
| Product Name | General Purpose PIN Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Switching; Attenuator |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |