Broadcom Inc. RF Diodes HSMP-481B-TR1G

Description
RF Diode PIN - Single 100V 1A SOT-323
Request a Quote Datasheet
Description
RF Diode PIN - Single 100V 1A SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-481B-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 1A SOT-323

RF Diode PIN - Single 100V 1A SOT-323

Buy Now Datasheet
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-481B-TR1G
100V Diode and Rectifier 284-HSMP-481B-TR1G
Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMP-481B-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-481B-TR1G can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMP-481B-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-481B-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-481B-TR1G - 068240-HSMP-481B-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-481B-TR1G
068240-HSMP-481B-TR1G
RF Diodes - HSMP-481B-TR1G 068240-HSMP-481B-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 068240-HSMP-481B-TR1 G Packaging: Reel - TR Current - Max: 1A Diode Type: PIN - Single Capacitance @ Vr, F: 0.4pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 3 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 068240-HSMP-481B-TR1G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.4pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 3 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF DIODE PIN 100V SOT323

RF DIODE PIN 100V SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-481B-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-481B-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-481B-TR1G
RF DIODE PIN 100V SOT323

RF DIODE PIN 100V SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number HSMP-481B-TR1G-ND 284-HSMP-481B-TR1G 068240-HSMP-481B-TR1G HSMP-481B-TR1G HSMP-481B-TR1G
Product Name RF Diodes 100V Diode and Rectifier RF Diodes - HSMP-481B-TR1G RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single PIN
Package SOT323; SC-70, SOT-323 Tape and Reel SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323
VR 100 volts
Unlock Full Specs
to access all available technical data