RF Diode PIN - Single 50V 1A SOT-323
Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMP-482B-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-482B-BLKG can be used for catalog matching and distributor lookup.
RF DIODE, PIN, 0.8PF, 50V, SOT-323; Diode Configuration:Single
RF DIODE PIN 50V SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 516-1910-ND | 284-HSMP-482B-BLKG | 63J9424 | HSMP-482B-BLKG | HSMP-482B-BLKG |
| Product Name | RF Diodes | 50V Diode and Rectifier | Rf Diode, Pin, 0.8Pf, 50V, Sot-323; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||||
| Diode Type | PIN | PIN | |||
| Package | SOT323; SC-70, SOT-323 | Bulk | SOT323; SOT-323 | SOT323; SOT-323 | SOT323; SC-70, SOT-323 |
| VR | 50 volts | ||||
| CT | 0.7500 pF | 0.7500 pF |