Broadcom Inc. Schottky 1.0 pF Diode and Rectifier HMPS-2825-TR2

Description
Schottky Diodes & Rectifiers 15 VBR 1.0 pF Product overview: HMPS-2825-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 pF, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPS-2825-TR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 15 VBR 1.0 pF Product overview: HMPS-2825-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 pF, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPS-2825-TR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1.0 pF Diode and Rectifier - 284-HMPS-2825-TR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.0 pF Diode and Rectifier
284-HMPS-2825-TR2
Schottky 1.0 pF Diode and Rectifier 284-HMPS-2825-TR2
Schottky Diodes & Rectifiers 15 VBR 1.0 pF Product overview: HMPS-2825-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 pF, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPS-2825-TR2 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 15 VBR 1.0 pF Product overview: HMPS-2825-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 pF, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPS-2825-TR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HMPS-2825-TR2 - 001666-HMPS-2825-TR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HMPS-2825-TR2
001666-HMPS-2825-TR2
RF Diodes - HMPS-2825-TR2 001666-HMPS-2825-TR2
Manufacturer: Broadcom Limited Win Source Part Number: 001666-HMPS-2825-TR2 Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MiniPak 1412 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 001666-HMPS-2825-TR2
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniPak 1412
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HMPS-2825-TR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HMPS-2825-TR2
Discrete Semiconductor Products - Diodes - RF Diodes HMPS-2825-TR2
RF DIODE SCHOTTKY 15V MINIPAK

RF DIODE SCHOTTKY 15V MINIPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-HMPS-2825-TR2 001666-HMPS-2825-TR2 HMPS-2825-TR2
Product Name Schottky 1.0 pF Diode and Rectifier RF Diodes - HMPS-2825-TR2 Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel MiniPak 1412 MiniPak 1412
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data