Broadcom Inc. RF Diodes - HMPP-3892-BLK HMPP-3892-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043885-HMPP-3892-BL K Packaging: Bulk Current - Max: 1A Diode Type: PIN - 2 Independent Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MiniPak 1412 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043885-HMPP-3892-BL K Packaging: Bulk Current - Max: 1A Diode Type: PIN - 2 Independent Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MiniPak 1412 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HMPP-3892-BLK - 1043885-HMPP-3892-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HMPP-3892-BLK
1043885-HMPP-3892-BLK
RF Diodes - HMPP-3892-BLK 1043885-HMPP-3892-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 1043885-HMPP-3892-BL K Packaging: Bulk Current - Max: 1A Diode Type: PIN - 2 Independent Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MiniPak 1412 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1043885-HMPP-3892-BLK
Packaging: Bulk
Current - Max: 1A
Diode Type: PIN - 2 Independent
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniPak 1412
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
100V Diode and Rectifier - 284-HMPP-3892-BLK - ERSAELECTRONICS PTE. LTD.
Singapore
100V Diode and Rectifier
284-HMPP-3892-BLK
100V Diode and Rectifier 284-HMPP-3892-BLK
Pin Diode, 100V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3892-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3892-BLK can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3892-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3892-BLK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 1043885-HMPP-3892-BLK 284-HMPP-3892-BLK
Product Name RF Diodes - HMPP-3892-BLK 100V Diode and Rectifier
Diode Type PIN - 2 Independent
Life Cycle Stage Active
Package MiniPak 1412 Bulk
Unlock Full Specs
to access all available technical data