Manufacturer: Broadcom Limited
Win Source Part Number: 068178-HMPS-2820-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Family Name: HMPS-2820
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniPak 1412
Alternative Parts (Cross-Reference): HMPS-2820; HMPS-2820-BLK; HMPS-2820-TR2 ;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Taiwan, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Mixer Diode, C Band, Silicon, QFN-4 Product overview: HMPS-2820-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, QFN, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPS-2820-TR1 can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 15V 1A MiniPak 1412
RF DIODE SCHOTTKY 15V MINIPAK
RF DIODE SCHOTTKY 15V MINIPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 068178-HMPS-2820-TR1 | 284-HMPS-2820-TR1 | HMPS-2820-TR1-ND | HMPS-2820-TR1 | HMPS-2820-TR1 |
| Product Name | RF Diodes - HMPS-2820-TR1 | QFN Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | Schottky; Schottky - Single | Schottky | Schottky | ||
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | MiniPak 1412 | Tape and Reel | 0505 (1412 Metric) | MiniPak 1412 | 0505 (1412 Metric) |