Broadcom Inc. RF Diodes - HSMS-2805-TR1 HSMS-2805-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 48242-HSMS-2805-TR1 Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Resistance @ If, F: 35 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143-4 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 48242-HSMS-2805-TR1 Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Resistance @ If, F: 35 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143-4 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-2805-TR1 - 48242-HSMS-2805-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-2805-TR1
48242-HSMS-2805-TR1
RF Diodes - HSMS-2805-TR1 48242-HSMS-2805-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 48242-HSMS-2805-TR1 Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Resistance @ If, F: 35 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143-4 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 48242-HSMS-2805-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Resistance @ If, F: 35 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143-4
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode and Rectifier - 284-HSMS-2805-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-HSMS-2805-TR1
Diode and Rectifier 284-HSMS-2805-TR1
Mixer Diode, Silicon, SOT-143, 4 PIN Product overview: HSMS-2805-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2805-TR1 can be used for catalog matching and distributor lookup.

Mixer Diode, Silicon, SOT-143, 4 PIN Product overview: HSMS-2805-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2805-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 48242-HSMS-2805-TR1 284-HSMS-2805-TR1
Product Name RF Diodes - HSMS-2805-TR1 Diode and Rectifier
Diode Type Schottky; Schottky - 2 Independent
Unlock Full Specs
to access all available technical data