Broadcom Inc. 15V Diode and Rectifier HSMS-2702-BLKG

Description
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2702-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2702-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2702-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2702-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V Diode and Rectifier
284-HSMS-2702-BLKG
15V Diode and Rectifier 284-HSMS-2702-BLKG
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2702-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2702-BLKG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2702-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2702-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - HSMS-2702-BLKG - 776216-HSMS-2702-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-2702-BLKG
776216-HSMS-2702-BLKG
RF Diodes - HSMS-2702-BLKG 776216-HSMS-2702-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 776216-HSMS-2702-BLK G Packaging: Cut Strip Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Current - Max: 350mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz Resistance @ If, F: 650 mOhm @ 100mA, 1MHz Part Status: Obsolete(EOL) Family Name: HSMS-2702 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 Power Dissipation (Maximum): 250mW Voltage - Peak Reverse (Maximum): 15V Alternative Parts (Cross-Reference): HSMS-2702; HSMS-2702-TR1G; HSMS-2702-TR1; HSMS-2702-TR2G; Introduction Date: March 30, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 776216-HSMS-2702-BLKG
Packaging: Cut Strip
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Current - Max: 350mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz
Resistance @ If, F: 650 mOhm @ 100mA, 1MHz
Part Status: Obsolete(EOL)
Family Name: HSMS-2702
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3
Power Dissipation (Maximum): 250mW
Voltage - Peak Reverse (Maximum): 15V
Alternative Parts (Cross-Reference): HSMS-2702; HSMS-2702-TR1G; HSMS-2702-TR1; HSMS-2702-TR2G;
Introduction Date: March 30, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-2702-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-2702-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-2702-BLKG
DIODE SCHOTTKY 15V 250MW SOT23-3

DIODE SCHOTTKY 15V 250MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-HSMS-2702-BLKG 776216-HSMS-2702-BLKG HSMS-2702-BLKG
Product Name 15V Diode and Rectifier RF Diodes - HSMS-2702-BLKG Discrete Semiconductor Products - Diodes - RF Diodes
Package Strip SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky - 1 Pair Series Connection
Unlock Full Specs
to access all available technical data