Manufacturer: Broadcom Limited
Win Source Part Number: 017039-HSMP-389C-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-323
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-389C-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389C-TR1G can be used for catalog matching and distributor lookup.
RF DIODE PIN 100V SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 017039-HSMP-389C-TR1G | 516-1805-2-ND | 284-HSMP-389C-TR1G | HSMP-389C-TR1G |
| Product Name | RF Diodes - HSMP-389C-TR1G | RF Diodes | 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN - 1 Pair Series Connection | PIN | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape and Reel | SOT323; SOT-323 |
| CT | 0.3000 pF | 0.3000 pF |