RF Diode Schottky - 1 Pair Series Connection 70V 1A SOT-323
RF DIODE, SCHOTTKY, 2PF 70V SOT-323; Diode Configuration:Dual Series; Reverse Voltage:70V; Forward Current:1A; Forward Voltage:1V; Diode Capacitance:2pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
RF DIODE SCHOTTKY 70V SOT323
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | HSMS-280C-BLKG-ND | 63J9450 | HSMS-280C-BLKG |
| Product Name | RF Diodes | Rf Diode, Schottky, 2Pf 70V Sot-323; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | Schottky | Schottky | |
| Package | SOT323; SC-70, SOT-323 | SOT23; SOT-23 | SOT323; SOT-323 |
| VR | 70 volts | ||
| CT | 2 pF |