Broadcom Inc. 50V Diode and Rectifier HMPP-3865-BLK

Description
Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3865-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3865-BLK can be used for catalog matching and distributor lookup.
Request a Quote
Description
Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3865-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3865-BLK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50V Diode and Rectifier - 284-HMPP-3865-BLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Diode and Rectifier
284-HMPP-3865-BLK
50V Diode and Rectifier 284-HMPP-3865-BLK
Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3865-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3865-BLK can be used for catalog matching and distributor lookup.

Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3865-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3865-BLK can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF - 1063253-HMPP-3865-BLK - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1063253-HMPP-3865-BLK
Discrete Semiconductor Products - Diodes - RF 1063253-HMPP-3865-BLK
Win Source Part Number: 1063253-HMPP-3865-BL K Category: Discrete Semiconductor Products>Diodes - RF Package: Bulk Standard Package: 100 Current - Max: 1 A Diode Type: PIN - 2 Independent Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 50V Resistance @ If, F: 22Ohm @ 1mA, 100MHz Package / Case: 0505 (1412 Metric) Supplier Device Package: MiniPak 1412 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): HMPP-3865-BLKHMPP386 5BLK; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0060 Mfr: Broadcom Limited Other Names: HMPP3865BLK,516-2814 ,HMPP-3865-BLK-ND Product Status: Obsolete

Win Source Part Number: 1063253-HMPP-3865-BLK
Category: Discrete Semiconductor Products>Diodes - RF
Package: Bulk
Standard Package: 100
Current - Max: 1 A
Diode Type: PIN - 2 Independent
Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 22Ohm @ 1mA, 100MHz
Package / Case: 0505 (1412 Metric)
Supplier Device Package: MiniPak 1412
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): HMPP-3865-BLKHMPP3865BLK;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0060
Mfr: Broadcom Limited
Other Names: HMPP3865BLK,516-2814,HMPP-3865-BLK-ND
Product Status: Obsolete

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HMPP-3865-BLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HMPP-3865-BLK
Discrete Semiconductor Products - Diodes - RF Diodes HMPP-3865-BLK
RF DIODE PIN 50V MINIPAK

RF DIODE PIN 50V MINIPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-HMPP-3865-BLK 1063253-HMPP-3865-BLK HMPP-3865-BLK
Product Name 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Discrete Semiconductor Products - Diodes - RF Diodes
Package Bulk 0505 (1412 Metric) MiniPak 1412
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data