Broadcom Inc. RF Diodes HSMP-389L-TR1G

Description
RF Diode PIN - 3 Independent 100V 1A SOT-363
Request a Quote Datasheet
Description
RF Diode PIN - 3 Independent 100V 1A SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-389L-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 3 Independent 100V 1A SOT-363

RF Diode PIN - 3 Independent 100V 1A SOT-363

Buy Now Datasheet
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-389L-TR1G
100V Diode and Rectifier 284-HSMP-389L-TR1G
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-6 Product overview: HSMP-389L-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389L-TR1G can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-6 Product overview: HSMP-389L-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389L-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-389L-TR1G - 776213-HSMP-389L-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-389L-TR1G
776213-HSMP-389L-TR1G
RF Diodes - HSMP-389L-TR1G 776213-HSMP-389L-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 776213-HSMP-389L-TR1 G Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 6-TSSOP, SC-88, SOT-363 Current - Max: 1A Diode Type: PIN - 3 Independent Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Family Name: HSMP-389L Categories: Discrete Semiconductor Products Manufacturer Package: SOT-363 Voltage - Peak Reverse (Maximum): 100V Alternative Parts (Cross-Reference): HSMP-389L-BLKG; HSMP-389L-TR2G; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 776213-HSMP-389L-TR1G
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 6-TSSOP, SC-88, SOT-363
Current - Max: 1A
Diode Type: PIN - 3 Independent
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Family Name: HSMP-389L
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-363
Voltage - Peak Reverse (Maximum): 100V
Alternative Parts (Cross-Reference): HSMP-389L-BLKG; HSMP-389L-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-389L-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-389L-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-389L-TR1G
RF DIODE PIN 100V SOT363

RF DIODE PIN 100V SOT363

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number HSMP-389L-TR1G-ND 284-HSMP-389L-TR1G 776213-HSMP-389L-TR1G HSMP-389L-TR1G
Product Name RF Diodes 100V Diode and Rectifier RF Diodes - HSMP-389L-TR1G Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN PIN - 3 Independent
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape and Reel SOT363; SOT-363
VR 100 volts
Unlock Full Specs
to access all available technical data