Manufacturer: Broadcom Limited
Win Source Part Number: 017043-HSMP-4820-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.75pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 600 mOhm @ 10mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
RF Diode PIN - Single 50V 1A SOT-23-3
Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: HSMP-4820-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4820-TR1G can be used for catalog matching and distributor lookup.
RF DIODE PIN 50V SOT23-3
DIODE PIN RF PWR LIMITER SOT-23
RF DIODE PIN 50V SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 017043-HSMP-4820-TR1G | 516-1806-2-ND | 284-HSMP-4820-TR1G | HSMP-4820-TR1G | 107-HSMP-4820-TR1G | HSMP-4820-TR1G |
| Product Name | RF Diodes - HSMP-4820-TR1G | RF Diodes | 50V SOT-23 Diode and Rectifier | RF Diodes | DIODE PIN RF PWR LIMITER SOT-23 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||||
| Diode Type | PIN - Single | PIN | PIN | PIN - Single | ||
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |||
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| CT | 0.7500 pF | 0.7500 pF | 0.7500 pF | 0.7500 pF |