Manufacturer: Broadcom Limited
Win Source Part Number: 068250-HSMS-280K-BLK
Packaging: Cut Strip
Current - Max: 1A
Diode Type: Schottky - 1 Pair Isolated
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Resistance @ If, F: 35 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-363
Alternative Parts (Cross-Reference): HSMS-280K-TR1G; HSMS-280K; HSMS-280K-BLKG; HSMS-280K-TR2G;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 100
RF Diode Schottky - 1 Pair Isolated 70V 1A SOT-363
Mixer Diode, Silicon, ROHS COMPLIANT, SC-70, 6 PIN Product overview: HSMS-280K-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280K-BLKG can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 70V SOT363
RF DIODE SCHOTTKY 70V SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 068250-HSMS-280K-BLKG | 516-2842-ND | 284-HSMS-280K-BLKG | HSMS-280K-BLKG | HSMS-280K-BLKG |
| Product Name | RF Diodes - HSMS-280K-BLKG | RF Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Diode Type | Schottky; Schottky - 1 Pair Isolated | Schottky | Schottky | ||
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | Bulk | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| CT | 2 pF | 2 pF | 2 pF |