Broadcom Inc. 100V Diode and Rectifier HSMP-4810-TR2G

Description
Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-4810-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4810-TR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-4810-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4810-TR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-4810-TR2G
100V Diode and Rectifier 284-HSMP-4810-TR2G
Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-4810-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4810-TR2G can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-4810-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4810-TR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-4810-TR2G - 776215-HSMP-4810-TR2G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-4810-TR2G
776215-HSMP-4810-TR2G
RF Diodes - HSMP-4810-TR2G 776215-HSMP-4810-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 776215-HSMP-4810-TR2 G Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Current - Max: 1A Diode Type: PIN - Single Capacitance @ Vr, F: 0.4pF @ 50V, 1MHz Resistance @ If, F: 3 Ohm @ 100mA, 100MHz Family Name: HSMP-4810 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 Voltage - Peak Reverse (Maximum): 100V Alternative Parts (Cross-Reference): HSMP-4810-BLK; HSMP-4810; HSMP-4810-TR1; HSMP-4810L31; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 776215-HSMP-4810-TR2G
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.4pF @ 50V, 1MHz
Resistance @ If, F: 3 Ohm @ 100mA, 100MHz
Family Name: HSMP-4810
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3
Voltage - Peak Reverse (Maximum): 100V
Alternative Parts (Cross-Reference): HSMP-4810-BLK; HSMP-4810; HSMP-4810-TR1; HSMP-4810L31;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - HSMP-4810-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 1A SOT-23-3

RF Diode PIN - Single 100V 1A SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-4810-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-4810-TR2G
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-4810-TR2G
RF DIODE PIN 100V SOT23-3

RF DIODE PIN 100V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-HSMP-4810-TR2G 776215-HSMP-4810-TR2G HSMP-4810-TR2G-ND HSMP-4810-TR2G
Product Name 100V Diode and Rectifier RF Diodes - HSMP-4810-TR2G RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data