RF Diode Schottky - 1 Pair Series Connection 30V 430mA 825mW SOT-323
DIODE SCHOTTKY 30V 825MW SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HBAT-540C-TR2G-ND | HBAT-540C-TR2G |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |