Broadcom Inc. RF Diodes HSMP-389R-BLKG

Description
RF Diode PIN - 2 Pair Series 100V 1A SOT-363
Request a Quote Datasheet
Description
RF Diode PIN - 2 Pair Series 100V 1A SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-389R-BLKG-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 2 Pair Series 100V 1A SOT-363

RF Diode PIN - 2 Pair Series 100V 1A SOT-363

Buy Now Datasheet
RF Diodes - HSMP-389R-BLKG - 776214-HSMP-389R-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-389R-BLKG
776214-HSMP-389R-BLKG
RF Diodes - HSMP-389R-BLKG 776214-HSMP-389R-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 776214-HSMP-389R-BLK G Packaging: Bulk Operating Temperature Range: 150°C (TJ) Package: 6-TSSOP, SC-88, SOT-363 Current - Max: 1A Diode Type: PIN - 2 Pair Series Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Family Name: HSMP-389R Categories: Discrete Semiconductor Products Manufacturer Package: SOT-363 Voltage - Peak Reverse (Maximum): 100V Alternative Parts (Cross-Reference): BAP70AM/A2,135; BAP70AM/AF; BAP70AM/AX; BAP70AM,135; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 776214-HSMP-389R-BLKG
Packaging: Bulk
Operating Temperature Range: 150°C (TJ)
Package: 6-TSSOP, SC-88, SOT-363
Current - Max: 1A
Diode Type: PIN - 2 Pair Series
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Family Name: HSMP-389R
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-363
Voltage - Peak Reverse (Maximum): 100V
Alternative Parts (Cross-Reference): BAP70AM/A2,135; BAP70AM/AF; BAP70AM/AX; BAP70AM,135;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-389R-BLKG
100V Diode and Rectifier 284-HSMP-389R-BLKG
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-6 Product overview: HSMP-389R-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389R-BLKG can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-6 Product overview: HSMP-389R-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389R-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-389R-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-389R-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-389R-BLKG
RF DIODE PIN 100V SOT363

RF DIODE PIN 100V SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number HSMP-389R-BLKG-ND 776214-HSMP-389R-BLKG 284-HSMP-389R-BLKG HSMP-389R-BLKG
Product Name RF Diodes RF Diodes - HSMP-389R-BLKG 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN PIN - 2 Pair Series
Package SOT363; 6-TSSOP, SC-88, SOT-363 Bulk SOT363; SOT-363
VR 100 volts
Unlock Full Specs
to access all available technical data