The HSMP-481B / HSMP-481x pin diodes offer a low inductance solution for low distortion attenuators.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMP-481B |
| Product Name | Low Inductance PIN Attenuator Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Low Distortion Attenuator |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |