Manufacturer: Broadcom Limited
Win Source Part Number: 776220-HSMS-280B-BLK
Packaging: Bulk
Operating Temperature Range: 150°C (TJ)
Package: SC-70, SOT-323
Current - Max: 1A
Diode Type: Schottky - Single
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Resistance @ If, F: 35 Ohm @ 5mA, 1MHz
Family Name: HSMS-280B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-323
Voltage - Peak Reverse (Maximum): 70V
Alternative Parts (Cross-Reference): HSMS-280B; HSMS-280B-TR1G; HSMS-280B-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Mixer Diode, Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMS-280B-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280B-BLKG can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 70V 1A SOT-323
RF DIODE, SCHOTTKY, 2PF 70V SOT-323; Diode Configuration:Single
RF DIODE SCHOTTKY 70V SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 776220-HSMS-280B-BLKG | 284-HSMS-280B-BLKG | 516-2532-ND | 63J9447 | HSMS-280B-BLKG |
| Product Name | RF Diodes - HSMS-280B-BLKG | Diode and Rectifier | RF Diodes | Rf Diode, Schottky, 2Pf 70V Sot-323; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | Schottky; Schottky - Single | Schottky | Schottky | ||
| CT | 2 pF | 2 pF | |||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | Strip | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323; SOT-323 |