Broadcom Inc. RFFETs - HSMP-3895-BLKG HSMP-3895-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873959-HSMP-3895-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - 2 Independent 100V 1 A SOT-143-4 Package: Bulk Package: TO-253-4, TO-253AA Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-143-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873959-HSMP-3895-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - 2 Independent 100V 1 A SOT-143-4 Package: Bulk Package: TO-253-4, TO-253AA Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-143-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - HSMP-3895-BLKG - 873959-HSMP-3895-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSMP-3895-BLKG
873959-HSMP-3895-BLKG
RFFETs - HSMP-3895-BLKG 873959-HSMP-3895-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 873959-HSMP-3895-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - 2 Independent 100V 1 A SOT-143-4 Package: Bulk Package: TO-253-4, TO-253AA Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-143-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Broadcom Limited
Win Source Part Number: 873959-HSMP-3895-BLKG
Operating Temperature Range: 150°C (TJ)
Features: RF Diode PIN - 2 Independent 100V 1 A SOT-143-4
Package: Bulk
Package: TO-253-4, TO-253AA
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-143-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-3895-BLKG
100V Diode and Rectifier 284-HSMP-3895-BLKG
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-3895-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3895-BLKG can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-3895-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3895-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-3895-BLKG-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 2 Independent 100V 1A SOT-143-4

RF Diode PIN - 2 Independent 100V 1A SOT-143-4

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-3895-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-3895-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-3895-BLKG
RF DIODE PIN 100V SOT143-4

RF DIODE PIN 100V SOT143-4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 873959-HSMP-3895-BLKG 284-HSMP-3895-BLKG HSMP-3895-BLKG-ND HSMP-3895-BLKG
Product Name RFFETs - HSMP-3895-BLKG 100V Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type RF Diode PIN - 2 Independent 100V 1 A SOT-143-4 PIN
Package SOT143; SOT-143-4 Bulk TO-253-4, TO-253AA SOT143; SOT-143-4
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data