Mixer Diode, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 6 PIN Product overview: HSMS-281L-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-281L-TR2G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 776226-HSMS-281L-TR2
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 6-TSSOP, SC-88, SOT-363
Current - Max: 1A
Diode Type: Schottky - 3 Independent
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Resistance @ If, F: 15 Ohm @ 5mA, 1MHz
Family Name: HSMS-281L
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-363
Voltage - Peak Reverse (Maximum): 20V
Alternative Parts (Cross-Reference): HSMS-281L; HSMS-281L-BLKG; HSMS-281L-TR1G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
RF Diode Schottky - 3 Independent 20V 1A SOT-363
RF DIODE SCHOTTKY 20V SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-281L-TR2G | 776226-HSMS-281L-TR2G | HSMS-281L-TR2G-ND | HSMS-281L-TR2G |
| Product Name | Diode and Rectifier | RF Diodes - HSMS-281L-TR2G | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Diode Type | Schottky; Schottky - 3 Independent | Schottky |