Broadcom Inc. RF Diodes HSMS-281C-TR1G

Description
RF Diode Schottky - 1 Pair Series Connection 20V 1A SOT-323
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Series Connection 20V 1A SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-281C-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 20V 1A SOT-323

RF Diode Schottky - 1 Pair Series Connection 20V 1A SOT-323

Buy Now Datasheet
Singapore, Singapore
Schottky 20V Diode and Rectifier
284-HSMS-281C-TR1G
Schottky 20V Diode and Rectifier 284-HSMS-281C-TR1G
RF Diode Schottky 20V 3-Pin SOT-323 T/R Product overview: HSMS-281C-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-281C-TR1G can be used for catalog matching and distributor lookup.

RF Diode Schottky 20V 3-Pin SOT-323 T/R Product overview: HSMS-281C-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-281C-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMS-281C-TR1G - 068257-HSMS-281C-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-281C-TR1G
068257-HSMS-281C-TR1G
RF Diodes - HSMS-281C-TR1G 068257-HSMS-281C-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 068257-HSMS-281C-TR1 G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 20V Resistance @ If, F: 15 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068257-HSMS-281C-TR1G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 20V
Resistance @ If, F: 15 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF DIODE SCHOTTKY 20V SOT323

RF DIODE SCHOTTKY 20V SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-281C-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-281C-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-281C-TR1G
RF DIODE SCHOTTKY 20V SOT323

RF DIODE SCHOTTKY 20V SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number HSMS-281C-TR1G-ND 284-HSMS-281C-TR1G 068257-HSMS-281C-TR1G HSMS-281C-TR1G HSMS-281C-TR1G
Product Name RF Diodes Schottky 20V Diode and Rectifier RF Diodes - HSMS-281C-TR1G RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Series Connection Schottky
Package SOT323; SC-70, SOT-323 SOT-323 SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323
VR 20 volts
Unlock Full Specs
to access all available technical data