The HSMS-281x family are General purpose, low flicker (1/f) noise schottky diodes.VBR=20 V, CT=1.2pF, RD=15 Ohms, Vf @ 1 mA=410 mV
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMS-2817 |
| Product Name | Low 1/f Noise General Purpose Schottky Diode |
| Configuration | Single |
| Diode Type | Schottky |
| Diode Applications | Low Flicker (1/f) Noise |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |