Broadcom Inc. RF Diodes HSMS-281C-BLKG

Description
RF Diode Schottky - 1 Pair Series Connection 20V 1A SOT-323
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Series Connection 20V 1A SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-1921-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-1921-ND
RF Diodes 516-1921-ND
RF Diode Schottky - 1 Pair Series Connection 20V 1A SOT-323

RF Diode Schottky - 1 Pair Series Connection 20V 1A SOT-323

Buy Now Datasheet
RFFETs - HSMS-281C-BLKG - 873971-HSMS-281C-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSMS-281C-BLKG
873971-HSMS-281C-BLKG
RFFETs - HSMS-281C-BLKG 873971-HSMS-281C-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 873971-HSMS-281C-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - 1 Pair Series Connection 20V 1 A SOT-323 Package: Strip Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 516-1921, HSMS-281C-BLKG-ND, HSMS281CBLKG

Manufacturer: Broadcom Limited
Win Source Part Number: 873971-HSMS-281C-BLKG
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Schottky - 1 Pair Series Connection 20V 1 A SOT-323
Package: Strip
Package: SC-70, SOT-323
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 516-1921, HSMS-281C-BLKG-ND, HSMS281CBLKG

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-281C-BLKG
Diode and Rectifier 284-HSMS-281C-BLKG
Mixer Diode, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 3 PIN Product overview: HSMS-281C-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-281C-BLKG can be used for catalog matching and distributor lookup.

Mixer Diode, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 3 PIN Product overview: HSMS-281C-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-281C-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-281C-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-281C-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-281C-BLKG
RF DIODE SCHOTTKY 20V SOT323

RF DIODE SCHOTTKY 20V SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 516-1921-ND 873971-HSMS-281C-BLKG 284-HSMS-281C-BLKG HSMS-281C-BLKG
Product Name RF Diodes RFFETs - HSMS-281C-BLKG Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; RF Diode Schottky - 1 Pair Series Connection 20V 1 A SOT-323
Package SOT323; SC-70, SOT-323 SOT323; SOT-323 Strip SOT323; SOT-323
VR 20 volts
Unlock Full Specs
to access all available technical data