Broadcom Inc. 100V Diode and Rectifier HSMP-381E-TR2G

Description
Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMP-381E-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381E-TR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMP-381E-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381E-TR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V Diode and Rectifier - 284-HSMP-381E-TR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-381E-TR2G
100V Diode and Rectifier 284-HSMP-381E-TR2G
Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMP-381E-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381E-TR2G can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMP-381E-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381E-TR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-381E-TR2G - 111224-HSMP-381E-TR2G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-381E-TR2G
111224-HSMP-381E-TR2G
RF Diodes - HSMP-381E-TR2G 111224-HSMP-381E-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 111224-HSMP-381E-TR2 G Packaging: Reel - TR Current - Max: 1A Diode Type: PIN - 1 Pair Common Anode Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 3 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 111224-HSMP-381E-TR2G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Anode
Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 3 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-HSMP-381E-TR2G 111224-HSMP-381E-TR2G
Product Name 100V Diode and Rectifier RF Diodes - HSMP-381E-TR2G
Package Tape and Reel SOT323; SOT-323
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data