Broadcom Inc. 50V Diode and Rectifier HMPP-3865-TR1

Description
Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3865-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3865-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3865-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3865-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V Diode and Rectifier - 284-HMPP-3865-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore
50V Diode and Rectifier
284-HMPP-3865-TR1
50V Diode and Rectifier 284-HMPP-3865-TR1
Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3865-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3865-TR1 can be used for catalog matching and distributor lookup.

Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3865-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3865-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site
RFFETs - HMPP-3865-TR1 - 873836-HMPP-3865-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HMPP-3865-TR1
873836-HMPP-3865-TR1
RFFETs - HMPP-3865-TR1 873836-HMPP-3865-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 873836-HMPP-3865-TR1 Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - 2 Independent 50V 1 A MiniPak 1412 Package: Reel - TR Package: 0505 (1412 Metric) Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MiniPak 1412 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0060

Manufacturer: Broadcom Limited
Win Source Part Number: 873836-HMPP-3865-TR1
Operating Temperature Range: 150°C (TJ)
Features: RF Diode PIN - 2 Independent 50V 1 A MiniPak 1412
Package: Reel - TR
Package: 0505 (1412 Metric)
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MiniPak 1412
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0060

Buy Now Datasheet
RF Diodes HMPP-3865-TR1
RF DIODE PIN 50V MINIPAK

RF DIODE PIN 50V MINIPAK

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - HMPP-3865-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HMPP-3865-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HMPP-3865-TR1
RF DIODE PIN 50V MINIPAK

RF DIODE PIN 50V MINIPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-HMPP-3865-TR1 873836-HMPP-3865-TR1 HMPP-3865-TR1 HMPP-3865-TR1
Product Name 50V Diode and Rectifier RFFETs - HMPP-3865-TR1 RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel MiniPak 1412 0505 (1412 Metric) MiniPak 1412
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data