Manufacturer: Broadcom Limited
Win Source Part Number: 068251-HSMS-280K-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 1 Pair Isolated
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Resistance @ If, F: 35 Ohm @ 5mA, 1MHz
Family Name: HSMS-280K
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-363
Alternative Parts (Cross-Reference): HSMS-280K; HSMS-280K-BLKG; HSMS-280K-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF Diode Schottky - 1 Pair Isolated 70V 1A SOT-363
Mixer Diode, Silicon, ROHS COMPLIANT, SC-70, 6 PIN Product overview: HSMS-280K-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280K-TR1G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY RF 70V 1A SOT-363
RF DIODE SCHOTTKY 70V SOT363
RF DIODE SCHOTTKY 70V SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 068251-HSMS-280K-TR1G | HSMS-280K-TR1G-ND | 284-HSMS-280K-TR1G | 107-HSMS-280K-TR1G | HSMS-280K-TR1G | HSMS-280K-TR1G |
| Product Name | RF Diodes - HSMS-280K-TR1G | RF Diodes | Diode and Rectifier | DIODE SCHOTTKY RF 70V 1A SOT-363 | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Diode Type | Schottky; Schottky - 1 Pair Isolated | Schottky | Schottky; Schottky - 1 Pair Isolated | Schottky | ||
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |||
| Package | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape and Reel | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| CT | 2 pF | 2 pF | 2 pF | 2 pF | ||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |