Pin Diode, 200V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-3833-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3833-BLKG can be used for catalog matching and distributor lookup.
RF Diode PIN - 1 Pair Common Anode 200V 1A 250mW SOT-23-3
Win Source Part Number: 1354155-HSMP-3833-BL
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Obsolete
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Power Dissipation (Max): 250 mW
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Vr, F: 0.3pF @ 50V, 1MHz
Diode Type: PIN - 1 Pair Common Anode
Voltage - Peak Reverse (Max): 200V
Current - Max: 1 A
Resistance @ If, F: 1.5Ohm @ 100mA, 100MHz
RF DIODE PIN 200V 250MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMP-3833-BLKG | HSMP-3833-BLKG-ND | 1354155-HSMP-3833-BLKG | HSMP-3833-BLKG |
| Product Name | 200V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single | |||
| Diode Type | PIN | PIN - 1 Pair Common Anode |