RF Diode PIN - Single 100V 1A 250mW SOT-23-3
Pin Diode, 100V V(BR), Silicon, LEAD FREE, 3 PIN Product overview: HSMP-3880-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3880-BLKG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 776208-HSMP-3880-BLK
Packaging: Bulk
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 50V, 100MHz
Resistance @ If, F: 3.8 Ohm @ 1mA, 100MHz
Part Status: Obsolete(EOL)
Family Name: HSMP-3880
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3
Power Dissipation (Maximum): 250mW
Voltage - Peak Reverse (Maximum): 100V
Alternative Parts (Cross-Reference): SMP1330-007LF; SMP1330-007; HSMP-3880; HSMP-3880-TR2;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RF DIODE PIN 100V 250MW SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | HSMP-3880-BLKG-ND | 284-HSMP-3880-BLKG | 776208-HSMP-3880-BLKG | HSMP-3880-BLKG |
| Product Name | RF Diodes | 100V Diode and Rectifier | RF Diodes - HSMP-3880-BLKG | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN | PIN - Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Bulk | SOT23; SOT-23-3 | |
| VR | 100 volts | |||
| CT | 0.3000 pF | 0.3000 pF |