The HSMS-281x family are General purpose, low flicker (1/f) noise schottky diodes.VBR=20 V, CT=1.2pF, RD=15 Ohms, Vf @ 1 mA=410 mV
Manufacturer: Broadcom Limited
Win Source Part Number: 48254-HSMS-2812
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 20V
Resistance @ If, F: 15 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Broadcom Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSMS-2812 | 48254-HSMS-2812 |
| Product Name | Low 1/f Noise General Purpose Schottky Diode | RF Diodes - HSMS-2812 |
| Configuration | Single | |
| Diode Type | Schottky | Schottky; Schottky - 1 Pair Series Connection |
| Diode Applications | Low Flicker (1/f) Noise | |
| Life Cycle Stage | Maturity | Active |
| RoHS Compliant | RoHS |