DIODE SCHOTTKY PAIR 375V BEAM LD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSCH-5531-ND | HSCH-5531 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | 3-SMD, Flat Leads | |
| VR | 4 volts |