The HSCH-5314 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz.
The HSCH-5314 and HSCH-5318 have guaranteed RF tested performance, while the other products are DC only tested.
Mixer Diode, Medium Barrier, L Band to K Band, Silicon, Product overview: HSCH-5314 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSCH-5314 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 500V BEAM LEAD
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | HSCH-5314 | 284-HSCH-5314 | HSCH-5314 |
| Product Name | Beam Lead Silicon Schottky Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | Schottky | ||
| Diode Applications | Detector; Mixer | ||
| Life Cycle Stage | Maturity | Removed; Obsolete | |
| RoHS Compliant | RoHS | RoHS |