Manufacturer: Broadcom Limited
Win Source Part Number: 1181921-HSMS-270B-TR
Packaging: Tape and Reel
Current - Max: 750mA
Diode Type: Schottky - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: SC-70, SOT-323
Power Dissipation (Maximum): 825mW
Voltage - Peak Reverse (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: HSMS-270B
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 6.7pF at 0V, 1MHz
Resistance at If, F: 650mOhm at 100mA, 1MHz
RF Diode Schottky - Single 15V 750mA 825mW SOT-323
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 1 Element, Silicon, SOT-323, 3 PIN Product overview: HSMS-270B-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-270B-TR1 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 15V 825MW SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1181921-HSMS-270B-TR1 | HSMS-270B-TR1-ND | 284-HSMS-270B-TR1 | HSMS-270B-TR1 |
| Product Name | Electronic Surplus - HSMS-270B-TR1 | RF Diodes | 15V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Configuration | Single | |||
| Diode Type | Schottky |